Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
463
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
482
in stock
|
Buy Now | |
element14
from US$2.23
|
476
in stock
|
Buy Now | |
Farnell
from US$2.14
|
476
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | 1.7V |
---|---|
Supply Voltage Max | 3.6V |
IC Package Type | LGA |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
ZMOD4410: 3.6V 2.8 mA I2C TVOC Indoor Air Quality (IAQ) integrated Sensor-LGA-12 | Future Electronics |
Tvoc/Indoor Air Quality Gas Sen Module | Newark Electronics |
TVOC/INDOOR AIR QUALITY GAS SEN MODULE | element14 |
Air Quality Sensor | RS |
Gas Sensor Module Analog/Digital-OUT 12-Pin LGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a ZMOD4410AI1V?
Additional datasheets, footprints and schematics for ZMOD4410AI1V are listed on our Part Details page. You can also find images and similar parts to ZMOD4410AI1V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMOD4410AI1V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMOD4410AI1V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMOD4410AI1V fall under?
The ZMOD4410AI1V is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ZMOD4410AI1V when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMOD4410AI1V you can contact the distributor directly for product support, shipping queries etc.
Is the ZMOD4410AI1V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZMOD4410AI1V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ZMOD4410AI1V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMOD4410AI1V often in real-time on the comparison pages.
What if I can't find stock of ZMOD4410AI1V?
You can fill out our help required form which you can use to request a quote for ZMOD4410AI1V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.