Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 146gf |
SVHC | No SVHC (07-Jul-2017) |
Honeywell Micro Switch ZM, 5A, 1CO, 1.43N, Long Lever | Distrelec |
Subminiature Basic Switch : Rohs Compliant: Yes |Honeywell ZM50E10D01 | Newark Electronics |
Subminiature Switch | Honeywell ZM50E10D01 | RS Americas |
Basic / Snap Action Switches BASIC SW,SPDT, 5 A STR Lever Actuator | Sager |
Where can I find additional details, specifications and documents for a ZM50E10D01?
Additional datasheets, footprints and schematics for ZM50E10D01 are listed on our Part Details page. You can also find images and similar parts to ZM50E10D01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZM50E10D01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZM50E10D01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZM50E10D01 fall under?
The ZM50E10D01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZM50E10D01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZM50E10D01 you can contact the distributor directly for product support, shipping queries etc.
Is the ZM50E10D01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZM50E10D01 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ZM50E10D01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZM50E10D01 often in real-time on the comparison pages.
What if I can't find stock of ZM50E10D01?
You can fill out our help required form which you can use to request a quote for ZM50E10D01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.