Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$392.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$392.40
|
No stock
|
Buy Now |
Sleeving / Tubing Type | Zipper Wrap |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 44.4mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Tubing |
Body Material | PVC (Polyvinylchloride) |
Cable Diameter Max | 142.8mm |
Colour | Black |
For Use With | Wire/Cable Bundling Cable Jacketing Protection |
Length | 30.5m |
Material | PVC |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
TUBING, PVC, BLK, 142.8MM, 30.5M | Farnell |
Where can I find additional details, specifications and documents for a ZIP4113/4 BK005?
Additional datasheets, footprints and schematics for ZIP4113/4 BK005 are listed on our Part Details page. You can also find images and similar parts to ZIP4113/4 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZIP4113/4 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZIP4113/4 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZIP4113/4 BK005 fall under?
The ZIP4113/4 BK005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZIP4113/4 BK005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZIP4113/4 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the ZIP4113/4 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZIP4113/4 BK005 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZIP4113/4 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZIP4113/4 BK005 often in real-time on the comparison pages.
What if I can't find stock of ZIP4113/4 BK005?
You can fill out our help required form which you can use to request a quote for ZIP4113/4 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.