ZHTM-24/12-0-SP Cable by TE Connectivity

HEAT-SHRINK TUBING 2:1 24MM BLACK

Status: Unknown
Series: ZHTM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.82

Distributor Stock
Logo for Farnell
Farnell
from US$584.06
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$16.49
540
in stock
Buy Now
Logo for WireMasters
WireMasters
-
120
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.82
-
Buy Now
Logo for element14
element14
from US$498.91
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.945"
I.D. Supplied - Metric 24mm
Shrink Tubing / Boot Colour Black
Length - Imperial 98.4ft
Length - Metric 30m
I.D. Recovered Max - Imperial 0.472"
I.D. Recovered Max - Metric 12mm
Shrink Tubing / Boot Material Crosslinked PO (Polyolefin)
Product Range ZHTM Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

ZHTM-24/12-0-SP | Rapid Electronics
Heatshrinkable Tubing | WireMasters
Zhtm-24/12-0-Sp |Raychem Te Connectivity ZHTM-24/12-0-SP | Newark Electronics
HEAT-SHRINK TUBING, 2:1, 24MM, BLACK | element14
HEATSHRINK, 2: 1, LSZH, 12MM, 30M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZHTM-24/12-0-SP?

Additional datasheets, footprints and schematics for ZHTM-24/12-0-SP are listed on our Part Details page. You can also find images and similar parts to ZHTM-24/12-0-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZHTM-24/12-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHTM-24/12-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZHTM-24/12-0-SP fall under?

The ZHTM-24/12-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to ZHTM-24/12-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZHTM-24/12-0-SP you can contact the distributor directly for product support, shipping queries etc.

Is the ZHTM-24/12-0-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZHTM-24/12-0-SP have stock available?

Authorised distributors including Rapid Electronics, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZHTM-24/12-0-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZHTM-24/12-0-SP often in real-time on the comparison pages.

What if I can't find stock of ZHTM-24/12-0-SP?

You can fill out our help required form which you can use to request a quote for ZHTM-24/12-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay