Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,219
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
885
in stock
|
Buy Now | |
element14
from US$0.14
|
885
in stock
|
Buy Now | |
Farnell
from US$0.06
|
885
in stock
|
Buy Now | |
Conrad
from US$0.28
|
143
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now |
Product Range | ZH Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 1.5mm |
For Use With | SZH-002T-P0.5 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 9Contacts |
No. of Rows | 1Rows |
ZH 1.5MM HOUSING 09WAY | RS |
Wire-To-Board Connector, Zh Series, Receptacle, 9, 1.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) ZHR-9 | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 9POS, 1ROW | element14 |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection.This text is machine translated. | Conrad |
ZH Series 9 Position Single Row 1.50 mm Pitch Free Hanging Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a ZHR-9?
Additional datasheets, footprints and schematics for ZHR-9 are listed on our Part Details page. You can also find images and similar parts to ZHR-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-9 fall under?
The ZHR-9 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-9 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-9 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-9 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZHR-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-9 often in real-time on the comparison pages.
What if I can't find stock of ZHR-9?
You can fill out our help required form which you can use to request a quote for ZHR-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.