Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
85,062
in stock
|
Buy Now | |
element14
from US$0.11
|
84,503
in stock
|
Buy Now | |
Farnell
from US$0.06
|
84,503
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
57,426
in stock
|
Buy Now | |
TTI Europe
from US$0.0492
|
38,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
12,061
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
11,485
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
5,901
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
5,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.0360
|
850
in stock
|
Buy Now | |
Conrad
from US$0.21
|
680
in stock
|
Buy Now | |
Sorelec
-
|
4,000
in stock
|
Buy Now |
Product Range | ZH Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 1.5mm |
For Use With | SZH-002T-P0.5 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 8Contacts |
No. of Rows | 1Rows |
Connector Housing, Rcpt, 8Pos, 1.5Mm | Newark Electronics |
HOUSING, RECEPTACLE, ZH, 8WAY, 1.5MM | element14 |
CONNECTOR | Heilind Electronics |
PITCH 1.5,1A,50V,AWG#32-#26 | TTI Europe |
ZH Series 8 Position Single Row 1.50 mm Pitch Free Hanging Receptacle | Future Electronics |
Plug | Transfer Multisort Elektronik |
ZH 1.5MM HOUSING 08WAY | RS |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a ZHR-8?
Additional datasheets, footprints and schematics for ZHR-8 are listed on our Part Details page. You can also find images and similar parts to ZHR-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-8 fall under?
The ZHR-8 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-8 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-8 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for ZHR-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-8 often in real-time on the comparison pages.
What if I can't find stock of ZHR-8?
You can fill out our help required form which you can use to request a quote for ZHR-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.