Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
30,350
in stock
|
Buy Now | |
element14
from US$0.10
|
216,372
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
190,649
in stock
|
Buy Now | |
Farnell
from US$0.06
|
185,892
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
81,023
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
32,523
in stock
|
Buy Now | |
Chip One Stop
from US$0.0237
|
21,850
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
11,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
9,149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
6,505
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
3,474
in stock
|
Buy Now | |
Conrad
from US$0.15
|
302
in stock
|
Buy Now | |
Electro Enterprises
from US$0.10
|
61
in stock
|
Buy Now | |
Sorelec
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | ZH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Natural White |
Connector Mounting Orientation | Cable |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
For Use With | SZH-002T-P0.5 Crimp Contacts |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Positions | 6Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
CONNECTOR HOUSING, 6WAY | element14 |
Rcpt Housing, 6Pos, 1Row, 1.5Mm | Newark Electronics |
Plug | Transfer Multisort Elektronik |
6POS ZH HOUSING | Heilind Electronics |
ZH-2.5mm Receptacle Housing 6 way | RS |
PITCH 1.5MM,1A (AWG#32TO26) | TTI Europe |
JST Crimp housing Receptacle / Socket 6 Positions 1.5mm | Distrelec |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection.This text is machine translated. | Conrad |
ZH Series 6 Position 1.5 mm PCB Plug Housing Connector | Future Electronics |
Where can I find additional details, specifications and documents for a ZHR-6?
Additional datasheets, footprints and schematics for ZHR-6 are listed on our Part Details page. You can also find images and similar parts to ZHR-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-6 fall under?
The ZHR-6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-6 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for ZHR-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-6 often in real-time on the comparison pages.
What if I can't find stock of ZHR-6?
You can fill out our help required form which you can use to request a quote for ZHR-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.