Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
8,450
in stock
|
Buy Now | |
element14
from US$0.06
|
1,082,680
in stock
|
Buy Now | |
TTI Europe
from US$0.0220
|
1,030,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
763,984
in stock
|
Buy Now | |
Farnell
from US$0.0337
|
721,180
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
126,675
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0391
|
56,644
in stock
|
Buy Now | |
Chip One Stop
from US$0.0184
|
23,625
in stock
|
Buy Now | |
CoreStaff
from US$0.0390
|
14,867
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0391
|
9,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0358
|
3,140
in stock
|
Buy Now | |
Conrad
from US$0.13
|
1,638
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
9,000
in stock
|
Buy Now | |
Sorelec
-
|
8,000
in stock
|
Buy Now |
Product Range | ZH Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 1.5mm |
For Use With | SZH-002T-P0.5 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural White |
Contact Resistance | 20mohm |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Insulator Material | Nylon (Polyamide) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Thickness | 3.5mm |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
HOUSING, CRIMP, RECEPTACLE, 1.5MM, 4WAY | element14 |
PITCH 1.5,0.7A (AWG#28),50V | TTI Europe |
Wire To Board Connector, 4 Position, 1.5Mm | Newark Electronics |
ZH Series 4 Position 1.5 mm Wire-to-Board Housing Connector | Future Electronics |
4CKT CRMPSTYL HSNG WHT NY | Heilind Electronics |
ZH-2.5mm Receptacle Housing 4 way | RS |
Plug | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection.This text is machine translated. | Conrad |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZHR-4?
Additional datasheets, footprints and schematics for ZHR-4 are listed on our Part Details page. You can also find images and similar parts to ZHR-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-4 fall under?
The ZHR-4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-4 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-4 have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for ZHR-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-4 often in real-time on the comparison pages.
What if I can't find stock of ZHR-4?
You can fill out our help required form which you can use to request a quote for ZHR-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.