Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0104
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
23,580
in stock
|
Buy Now | |
element14
from US$0.0308
|
461,928
in stock
|
Buy Now | |
TTI Europe
from US$0.0216
|
340,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
329,544
in stock
|
Buy Now | |
Farnell
from US$0.0281
|
325,428
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0321
|
118,474
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0335
|
25,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0321
|
23,695
in stock
|
Buy Now | |
Chip One Stop
from US$0.0104
|
10,844
in stock
|
Buy Now | |
CoreStaff
from US$0.0380
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
1,591
in stock
|
Buy Now | |
Future Electronics
from US$0.0250
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.14
|
398
in stock
|
Buy Now | |
Sorelec
-
|
17,000
in stock
|
Buy Now |
Product Range | ZH Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 1.5mm |
For Use With | SZH-002T-P0.5 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural White |
Contact Resistance | 20mohm |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Rows | 3Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Thickness | 3.5mm |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
HOUSING, CRIMP, RECEPTACLE, 1.5MM, 3WAY | element14 |
PITCH 1.5,0.7A (AWG#28),50V | TTI Europe |
Wire-Board Connector, Receptacle, 3 Position, 1.5Mm | Newark Electronics |
CONNECTOR | Heilind Electronics |
ZH-1.5mm Receptacle Housing 3 way | RS |
Plug | Transfer Multisort Elektronik |
JST Pin header, single-row straight Receptacle / Socket 3 Positions 1.5mm | Distrelec |
ZH Series 3 Position Single Row 1.50 mm Pitch Free Hanging Receptacle | Future Electronics |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a ZHR-3?
Additional datasheets, footprints and schematics for ZHR-3 are listed on our Part Details page. You can also find images and similar parts to ZHR-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-3 fall under?
The ZHR-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-3 have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for ZHR-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-3 often in real-time on the comparison pages.
What if I can't find stock of ZHR-3?
You can fill out our help required form which you can use to request a quote for ZHR-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.