Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0094
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
11,860
in stock
|
Buy Now | |
TTI Europe
from US$0.0175
|
1,771,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
420,539
in stock
|
Buy Now | |
element14
from US$0.0470
|
382,124
in stock
|
Buy Now | |
Farnell
from US$0.0270
|
382,026
in stock
|
Buy Now | |
Chip One Stop
from US$0.0094
|
44,319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0288
|
33,090
in stock
|
Buy Now | |
Future Electronics
from US$0.0268
|
10,313
in stock
|
Buy Now | |
CoreStaff
from US$0.0290
|
7,431
in stock
|
Buy Now | |
Conrad
from US$0.09
|
5,460
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
36,000
in stock
|
Buy Now | |
Sorelec
-
|
24,000
in stock
|
Buy Now |
Product Range | ZH Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 1.5mm |
For Use With | SZH-002T-P0.5 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural White |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH 1.5,0.7A (AWG#28),50V | TTI Europe |
Connector, Housing, Receptacle, 2 Position, 1Row, 1.5Mm | Newark Electronics |
CONNECTOR HOUSING, 2WAY | element14 |
ZH-1.5mm Receptacle Housing 2 way | RS |
Plug | Transfer Multisort Elektronik |
ZH Series 2 Position 1.5 mm Pitch Wire-to-Board Housing connector | Future Electronics |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection.This text is machine translated. | Conrad |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZHR-2?
Additional datasheets, footprints and schematics for ZHR-2 are listed on our Part Details page. You can also find images and similar parts to ZHR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-2 fall under?
The ZHR-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ZHR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-2 often in real-time on the comparison pages.
What if I can't find stock of ZHR-2?
You can fill out our help required form which you can use to request a quote for ZHR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.