Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.61
|
No stock
|
Buy Now |
Operating Pressure Max | 0.7MPa |
---|---|
Temperature Max | 60°C |
Product Range | - |
SVHC | Benzyl butyl phthalate (BBP) (15-Jun-2015) |
Air Consumption | 34l/min |
Connection Size | 1mm |
External Depth | 18mm |
External Length / Height | 29mm |
External Width | 63mm |
Flow Rate | 24l/min |
Inlet Outside Diameter | 6mm |
Operating Pressure Min | 0.25MPa |
Operating Temperature Max | 60°C |
Operating Temperature Min | 5°C |
Outlet Outside Diameter | 6mm |
Pressure Max | 0.7MPa |
SVHC (Secondary) | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015) |
SVHC (Tertiary) | Dibutyl phthalate (DBP) (15-Jun-2015) |
Where can I find additional details, specifications and documents for a ZH10BS-06-06?
Additional datasheets, footprints and schematics for ZH10BS-06-06 are listed on our Part Details page. You can also find images and similar parts to ZH10BS-06-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZH10BS-06-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZH10BS-06-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZH10BS-06-06 fall under?
The ZH10BS-06-06 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to ZH10BS-06-06 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZH10BS-06-06 you can contact the distributor directly for product support, shipping queries etc.
Is the ZH10BS-06-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZH10BS-06-06 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZH10BS-06-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZH10BS-06-06 often in real-time on the comparison pages.
What if I can't find stock of ZH10BS-06-06?
You can fill out our help required form which you can use to request a quote for ZH10BS-06-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.