Status: | Unknown |
---|---|
Series: | ZETAPLUS Series |
RoHS: | Unknown |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$11.06
|
-
|
Buy Now |
RF Modulation | FSK GFSK |
---|---|
Data Rate Max | 500Kbps |
Frequency Max | 915MHz |
Sensitivity dBm | -102dBm |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmit Power | 13dBm |
Module Interface | SPI UART |
Supply Current | - |
RF Transceiver Applications | Health Monitor Home Automation Keyless Entry Sensor Network Telemetry |
Product Range | ZETAPLUS Series |
SVHC | No SVHC (15-Jan-2019) |
Smart RF Transceiver Module +13dBm /-116dBm 2KM RF Module | RF Solutions ZETAPLUS-915-D | RS Americas |
Where can I find additional details, specifications and documents for a ZETAPLUS-915-D?
Additional datasheets, footprints and schematics for ZETAPLUS-915-D are listed on our Part Details page. You can also find images and similar parts to ZETAPLUS-915-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZETAPLUS-915-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZETAPLUS-915-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZETAPLUS-915-D fall under?
The ZETAPLUS-915-D is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ZETAPLUS-915-D when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZETAPLUS-915-D you can contact the distributor directly for product support, shipping queries etc.
Is the ZETAPLUS-915-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZETAPLUS-915-D have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for ZETAPLUS-915-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZETAPLUS-915-D often in real-time on the comparison pages.
What if I can't find stock of ZETAPLUS-915-D?
You can fill out our help required form which you can use to request a quote for ZETAPLUS-915-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.