Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | RF SoC |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Rf Codec, Zeta, 500Kbps, Qfn-20 | Newark Electronics |
RF CODEC, ZETA, 500KBPS, QFN-20 | Farnell |
Where can I find additional details, specifications and documents for a ZETA-COD-QFN?
Additional datasheets, footprints and schematics for ZETA-COD-QFN are listed on our Part Details page. You can also find images and similar parts to ZETA-COD-QFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZETA-COD-QFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZETA-COD-QFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZETA-COD-QFN fall under?
The ZETA-COD-QFN is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ZETA-COD-QFN when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZETA-COD-QFN you can contact the distributor directly for product support, shipping queries etc.
Is the ZETA-COD-QFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZETA-COD-QFN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ZETA-COD-QFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZETA-COD-QFN often in real-time on the comparison pages.
What if I can't find stock of ZETA-COD-QFN?
You can fill out our help required form which you can use to request a quote for ZETA-COD-QFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.