Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,900
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
12,708
in stock
|
Buy Now | |
Conrad
from US$0.15
|
3,685
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,499
in stock
|
Buy Now | |
element14
from US$0.15
|
1,499
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,499
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now |
Product Range | ZE Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 1.5mm |
For Use With | SZE Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Content: 1 pc(s) | Conrad |
ZE-1.5mm Receptacle Housing 6 way | RS |
Housing, Receptacle, Crimp, 1.5Mm, 6Way | Newark Electronics |
Connector Housing | Amar Radio Corporation |
6 Rectangular Connectors - Housings Receptacle Natural 0.059 (1.50mm) | Future Electronics |
Where can I find additional details, specifications and documents for a ZER-06V-S?
Additional datasheets, footprints and schematics for ZER-06V-S are listed on our Part Details page. You can also find images and similar parts to ZER-06V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZER-06V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZER-06V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZER-06V-S fall under?
The ZER-06V-S is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to ZER-06V-S when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZER-06V-S you can contact the distributor directly for product support, shipping queries etc.
Is the ZER-06V-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZER-06V-S have stock available?
Authorised distributors including CoreStaff, Conrad, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ZER-06V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZER-06V-S often in real-time on the comparison pages.
What if I can't find stock of ZER-06V-S?
You can fill out our help required form which you can use to request a quote for ZER-06V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.