Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | ZE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a ZER-16V-S?
Additional datasheets, footprints and schematics for ZER-16V-S are listed on our Part Details page. You can also find images and similar parts to ZER-16V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZER-16V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZER-16V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZER-16V-S fall under?
The ZER-16V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZER-16V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZER-16V-S you can contact the distributor directly for product support, shipping queries etc.
Is the ZER-16V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZER-16V-S have stock available?
There is no stock from authorised distributors for ZER-16V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZER-16V-S often in real-time on the comparison pages.
What if I can't find stock of ZER-16V-S?
You can fill out our help required form which you can use to request a quote for ZER-16V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.