Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$195.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$195.26
|
No stock
|
Buy Now |
No. of Inputs | - |
---|---|
Current Rating | - |
No. of Outputs | - |
Kit Contents | CPU Unit (ZEN-10C1AR-A-V2) Connecting Cable ZEN Support Software and Manual |
Supply Voltage Max | - |
Product Range | - |
Accessory Type | ZEN Kit |
For Use With | ZEN V2 Programmable Relay Units |
KIT, ZEN RELAY STARTER, AC | Farnell |
Where can I find additional details, specifications and documents for a ZEN-KIT01-EV4 ( AC )?
Additional datasheets, footprints and schematics for ZEN-KIT01-EV4 ( AC ) are listed on our Part Details page. You can also find images and similar parts to ZEN-KIT01-EV4 ( AC ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZEN-KIT01-EV4 ( AC ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEN-KIT01-EV4 ( AC ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZEN-KIT01-EV4 ( AC ) fall under?
The ZEN-KIT01-EV4 ( AC ) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to ZEN-KIT01-EV4 ( AC ) when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZEN-KIT01-EV4 ( AC ) you can contact the distributor directly for product support, shipping queries etc.
Is the ZEN-KIT01-EV4 ( AC ) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZEN-KIT01-EV4 ( AC ) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZEN-KIT01-EV4 ( AC ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZEN-KIT01-EV4 ( AC ) often in real-time on the comparison pages.
What if I can't find stock of ZEN-KIT01-EV4 ( AC )?
You can fill out our help required form which you can use to request a quote for ZEN-KIT01-EV4 ( AC ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.