Status: | Unknown |
---|---|
Series: | PolyZen Devices |
RoHS: | Unknown |
Zener Voltage Vz Typ | 13.4V |
---|---|
Power Dissipation Pd | 700mW |
Diode Case Style | Module |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Product Range | PolyZen Devices |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ZEN132V075A48LS?
Additional datasheets, footprints and schematics for ZEN132V075A48LS are listed on our Part Details page. You can also find images and similar parts to ZEN132V075A48LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZEN132V075A48LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEN132V075A48LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZEN132V075A48LS fall under?
The ZEN132V075A48LS is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZEN132V075A48LS when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZEN132V075A48LS you can contact the distributor directly for product support, shipping queries etc.
Is the ZEN132V075A48LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZEN132V075A48LS have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for ZEN132V075A48LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZEN132V075A48LS often in real-time on the comparison pages.
What if I can't find stock of ZEN132V075A48LS?
You can fill out our help required form which you can use to request a quote for ZEN132V075A48LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.