Status: | Unknown |
---|---|
Series: | POLYZEN CE Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Diode Case Style | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Product Range | POLYZEN CE Series |
RoHS Compliant | Yes |
Tpe/Polyzen Rohs Compliant: Yes |Raychem Te Connectivity ZEN056V130A24CE | Newark Electronics |
Where can I find additional details, specifications and documents for a ZEN056V130A24CE?
Additional datasheets, footprints and schematics for ZEN056V130A24CE are listed on our Part Details page. You can also find images and similar parts to ZEN056V130A24CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZEN056V130A24CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEN056V130A24CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZEN056V130A24CE fall under?
The ZEN056V130A24CE is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZEN056V130A24CE when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZEN056V130A24CE you can contact the distributor directly for product support, shipping queries etc.
Is the ZEN056V130A24CE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZEN056V130A24CE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZEN056V130A24CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZEN056V130A24CE often in real-time on the comparison pages.
What if I can't find stock of ZEN056V130A24CE?
You can fill out our help required form which you can use to request a quote for ZEN056V130A24CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.