Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 700mW |
Diode Case Style | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ZEN056V115A24LS?
Additional datasheets, footprints and schematics for ZEN056V115A24LS are listed on our Part Details page. You can also find images and similar parts to ZEN056V115A24LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZEN056V115A24LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEN056V115A24LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZEN056V115A24LS fall under?
The ZEN056V115A24LS is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZEN056V115A24LS when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZEN056V115A24LS you can contact the distributor directly for product support, shipping queries etc.
Is the ZEN056V115A24LS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZEN056V115A24LS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ZEN056V115A24LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZEN056V115A24LS often in real-time on the comparison pages.
What if I can't find stock of ZEN056V115A24LS?
You can fill out our help required form which you can use to request a quote for ZEN056V115A24LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.