Status: | Unknown |
---|---|
Series: | Z-DII Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
No stock
|
Buy Now |
Product Range | Z-DII Series |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | 400VDC |
Fuse Size Metric | 22mm x 50mm |
Fuse Size Imperial | 0.87" x 1.97" |
Blow Characteristic | - |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | DIN VDE |
Body Diameter | 21.8mm |
External Length / Height | 50mm |
Fuse Size Code | DII |
Fuse Size Held | DII |
Fuse Type Blowing Characteristic | General Line |
Thread Size | E27 |
FUSE, GENERAL LINE, 6A | Farnell |
Where can I find additional details, specifications and documents for a Z-DII/SE-6A/GG?
Additional datasheets, footprints and schematics for Z-DII/SE-6A/GG are listed on our Part Details page. You can also find images and similar parts to Z-DII/SE-6A/GG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z-DII/SE-6A/GG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z-DII/SE-6A/GG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z-DII/SE-6A/GG fall under?
The Z-DII/SE-6A/GG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to Z-DII/SE-6A/GG when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z-DII/SE-6A/GG you can contact the distributor directly for product support, shipping queries etc.
Is the Z-DII/SE-6A/GG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z-DII/SE-6A/GG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for Z-DII/SE-6A/GG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z-DII/SE-6A/GG often in real-time on the comparison pages.
What if I can't find stock of Z-DII/SE-6A/GG?
You can fill out our help required form which you can use to request a quote for Z-DII/SE-6A/GG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.