Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | 500°C |
Output Power | - |
Kit Contents | Rework Station 4 Nozzles Mains Lead & User Instructions |
Product Range | - |
Plug Type | - |
External Depth | 225mm |
External Width | 160mm |
Flow L / min Max | 24 |
Height | 150mm |
Power Consumption | 320W |
Supply Voltage AC Max | 240VAC |
Supply Voltage AC Min | 220VAC |
Temperature Max | 500°C |
Temperature Min | 150°C |
Weight | 3.9kg |
HOT AIR STATION, 500 DEG C, 240VAC | element14 |
Hot Air Station, 500 Deg C, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a ZD-939A/89-3912?
Additional datasheets, footprints and schematics for ZD-939A/89-3912 are listed on our Part Details page. You can also find images and similar parts to ZD-939A/89-3912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZD-939A/89-3912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZD-939A/89-3912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZD-939A/89-3912 fall under?
The ZD-939A/89-3912 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to ZD-939A/89-3912 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZD-939A/89-3912 you can contact the distributor directly for product support, shipping queries etc.
Is the ZD-939A/89-3912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZD-939A/89-3912 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ZD-939A/89-3912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZD-939A/89-3912 often in real-time on the comparison pages.
What if I can't find stock of ZD-939A/89-3912?
You can fill out our help required form which you can use to request a quote for ZD-939A/89-3912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.