Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.79
|
176
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.14
|
301
in stock
|
Buy Now | |
RS Americas
from US$23.13
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$28.15
|
12
in stock
|
Buy Now | |
element14
from US$23.63
|
12
in stock
|
Buy Now | |
Farnell
from US$29.94
|
12
in stock
|
Buy Now |
For Use With | Schneider XCKP Series Snap Action Limit Switches |
---|---|
Product Range | - |
Contact Configuration | DPST-1NO SPST-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Switch Operation | Snap Action |
Body | Transfer Multisort Elektronik |
Limit Switch body Plastic NO+NC Snap | RS |
Compact Snap Action Limit Switch 1NC+1NO ZCP Series | Telemecanique Sensors ZCP21 | RS Americas |
Limit Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a ZCP21.?
Additional datasheets, footprints and schematics for ZCP21. are listed on our Part Details page. You can also find images and similar parts to ZCP21. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCP21. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCP21. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCP21. fall under?
The ZCP21. is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to ZCP21. when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCP21. you can contact the distributor directly for product support, shipping queries etc.
Is the ZCP21. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCP21. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZCP21..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCP21. often in real-time on the comparison pages.
What if I can't find stock of ZCP21.?
You can fill out our help required form which you can use to request a quote for ZCP21. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.