Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Schneider XCMD Series Snap Action Limit Switches |
---|---|
Contact Current AC Max | 4A |
Contact Voltage AC Max | 24V |
Switch Operation | Snap Action |
RoHS Compliant | Yes |
Miniature Snap Action Limit Switch 1NC+1NO ZCMD Series | Telemecanique Sensors ZCMD21C12 | RS Americas |
Limit Switch body, snap action NO+NC M12 | RS |
Limit Switch, 24Vac 4A | Newark Electronics |
SWITCH BODY, SILVER, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMD21C12?
Additional datasheets, footprints and schematics for ZCMD21C12 are listed on our Part Details page. You can also find images and similar parts to ZCMD21C12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMD21C12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMD21C12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMD21C12 fall under?
The ZCMD21C12 is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ZCMD21C12 when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMD21C12 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMD21C12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCMD21C12 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for ZCMD21C12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMD21C12 often in real-time on the comparison pages.
What if I can't find stock of ZCMD21C12?
You can fill out our help required form which you can use to request a quote for ZCMD21C12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.