Status: | Unknown |
---|---|
Series: | OsiSense XC |
RoHS: | Compliant |
For Use With | Schneider-Electric XCMD Limit Switches |
---|---|
Product Range | OsiSense XC |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 240V |
RoHS Compliant | Yes |
Snap Action Limit Switch 1NC+1NO IP66 IP67 IP68, ZCMD Series | Telemecanique Sensors ZCMD21 | RS Americas |
Limit Switch body Snap action NO+NC | RS |
Switch Body, Xcmd Limit Switch | Newark Electronics |
SWITCH BODY, SILVER, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMD21?
Additional datasheets, footprints and schematics for ZCMD21 are listed on our Part Details page. You can also find images and similar parts to ZCMD21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMD21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMD21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMD21 fall under?
The ZCMD21 is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ZCMD21 when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMD21 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMD21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZCMD21 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZCMD21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMD21 often in real-time on the comparison pages.
What if I can't find stock of ZCMD21?
You can fill out our help required form which you can use to request a quote for ZCMD21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.