Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
For Use With | Schneider ZCMD25 Series Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Limit Switch base, slow action 2m cable | RS |
Pre Cabled Connection, Limit Switch | Newark Electronics |
Limit Switch Connection Assembly For Use With XC Series | Telemecanique Sensors ZCMC25L2 | RS Americas |
PRE CABLED CONNECTION FOR ZCMD21 SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMC25L2?
Additional datasheets, footprints and schematics for ZCMC25L2 are listed on our Part Details page. You can also find images and similar parts to ZCMC25L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMC25L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMC25L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMC25L2 fall under?
The ZCMC25L2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCMC25L2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMC25L2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMC25L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCMC25L2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ZCMC25L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMC25L2 often in real-time on the comparison pages.
What if I can't find stock of ZCMC25L2?
You can fill out our help required form which you can use to request a quote for ZCMC25L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.