Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
For Use With | Schneider OsiSense XC Standard Limit Switches |
---|---|
Product Range | OsiSense XC Series |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 250V |
RoHS Compliant | Yes |
IP65 Snap Action Limit Switch Metal 2NO/2NC 240V | Telemecanique Sensors ZCKJ2H7 | RS Americas |
Limit Switch body Snap action 2CO 1/2" | RS |
Switch Body, Limit Switch | Newark Electronics |
LIMIT SWITCH BODY | element14 |
Where can I find additional details, specifications and documents for a ZCKJ2H7?
Additional datasheets, footprints and schematics for ZCKJ2H7 are listed on our Part Details page. You can also find images and similar parts to ZCKJ2H7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKJ2H7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKJ2H7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKJ2H7 fall under?
The ZCKJ2H7 is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ZCKJ2H7 when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKJ2H7 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKJ2H7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKJ2H7 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZCKJ2H7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKJ2H7 often in real-time on the comparison pages.
What if I can't find stock of ZCKJ2H7?
You can fill out our help required form which you can use to request a quote for ZCKJ2H7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.