Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.29
|
125
in stock
|
Buy Now | |
RS Americas
from US$51.95
|
34
in stock
|
Buy Now | |
element14
from US$48.76
|
20
in stock
|
Buy Now | |
Farnell
from US$32.23
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.75
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$55.96
|
3
in stock
|
Buy Now |
For Use With | Osiswitch Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Type | Steel Reinforced Roller Plunger |
Operating Force Max | 18N |
Limit Switch Head, Roller Plunger | RS |
Switch part, Limit sw head, Steel roller plunger, Compatible to XCKL, XCKM, XCKS | Telemecanique Sensors ZCKE67 | RS Americas |
SWITCH HEAD, LIMIT | element14 |
Driving head | Transfer Multisort Elektronik |
Actuator, Osiswitch Limit Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a ZCKE67?
Additional datasheets, footprints and schematics for ZCKE67 are listed on our Part Details page. You can also find images and similar parts to ZCKE67 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKE67 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKE67 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKE67 fall under?
The ZCKE67 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKE67 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKE67 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKE67 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKE67 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ZCKE67.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKE67 often in real-time on the comparison pages.
What if I can't find stock of ZCKE67?
You can fill out our help required form which you can use to request a quote for ZCKE67 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.