Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.50
For Use With | Osiswitch Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Type | Side Vertical Steel Roller Plunger |
Operating Force Max | 18N |
HEAD, ZCKE65 | RS |
Driving head | Transfer Multisort Elektronik |
Actuator, Limit Switch | Newark Electronics |
Limit Switch Head For Use With XC Series | Telemecanique Sensors ZCKE65 | RS Americas |
SWITCH HEAD, LIMIT | element14 |
Where can I find additional details, specifications and documents for a ZCKE65?
Additional datasheets, footprints and schematics for ZCKE65 are listed on our Part Details page. You can also find images and similar parts to ZCKE65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKE65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKE65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKE65 fall under?
The ZCKE65 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKE65 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKE65 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKE65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKE65 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ZCKE65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKE65 often in real-time on the comparison pages.
What if I can't find stock of ZCKE65?
You can fill out our help required form which you can use to request a quote for ZCKE65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.