Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.50
For Use With | Osiswitch Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Type | Spring Rod |
Operating Force Max | 0.13N |
Limit Switch Head Coil spring lever, ZCKE Series | Telemecanique Sensors ZCKE08 | RS Americas |
Driving head | Transfer Multisort Elektronik |
Limit Switch Head, Coil spring lever | RS |
Actuator, Limit Switch | Newark Electronics |
SWITCH HEAD, LIMIT | element14 |
Where can I find additional details, specifications and documents for a ZCKE08?
Additional datasheets, footprints and schematics for ZCKE08 are listed on our Part Details page. You can also find images and similar parts to ZCKE08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKE08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKE08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKE08 fall under?
The ZCKE08 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKE08 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKE08 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKE08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKE08 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for ZCKE08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKE08 often in real-time on the comparison pages.
What if I can't find stock of ZCKE08?
You can fill out our help required form which you can use to request a quote for ZCKE08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.