Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
Colour | Yellow |
Label Type | Legend |
Legend | EMERGENCY STOP |
Legend Colour | Black |
Material | Metal |
LEGEND, EMERGENCY STOP, 60MM | element14 |
Where can I find additional details, specifications and documents for a ZBY9330?
Additional datasheets, footprints and schematics for ZBY9330 are listed on our Part Details page. You can also find images and similar parts to ZBY9330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBY9330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBY9330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBY9330 fall under?
The ZBY9330 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBY9330 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBY9330 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBY9330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBY9330 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ZBY9330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBY9330 often in real-time on the comparison pages.
What if I can't find stock of ZBY9330?
You can fill out our help required form which you can use to request a quote for ZBY9330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.