Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | HarmonyXB4&XB5Series22mmControl&SignallingUnits |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
Colour | Black |
Label Dimensions | 30mm x 40mm |
Label Size | 30mm x 40mm |
Label Type | Legend |
Legend | REVERSE |
Legend Colour | White |
Material | Metal |
Legend plate 'REVERSE',8x27mm | RS |
Switch Legend Plate | Newark Electronics |
Legend Holder 30 x 40mm, with Legend 8 x 27mm, REVERSE, Harmony XB4 Series | Schneider Electric ZBY2306 | RS Americas |
LEGEND HOLDER, 30X40MM, CTRL/SIGNAL SYS | element14 |
Where can I find additional details, specifications and documents for a ZBY2306?
Additional datasheets, footprints and schematics for ZBY2306 are listed on our Part Details page. You can also find images and similar parts to ZBY2306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBY2306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBY2306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBY2306 fall under?
The ZBY2306 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBY2306 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBY2306 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBY2306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBY2306 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ZBY2306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBY2306 often in real-time on the comparison pages.
What if I can't find stock of ZBY2306?
You can fill out our help required form which you can use to request a quote for ZBY2306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.