Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$214.22
|
No stock
|
Buy Now | |
RS Americas
from US$145.88
|
21
in stock
|
Buy Now | |
Conrad
from US$89.84
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.03
|
1
in stock
|
Buy Now | |
RS
from US$96.54
|
-
|
Buy Now | |
Newark Electronics
from US$82.38
|
-
|
Buy Now | |
element14
from US$153.18
|
-
|
Buy Now | |
Distrelec
from US$218.63
|
-
|
Buy Now |
Product Range | - |
---|---|
For Use With | XB5R and XB4R 22mm Control Units |
Relay Antenna, 5m Cable, IP65, Polycarbonate, Harmony XB4 Series | Schneider Electric ZBRA1 | RS Americas |
Compatible with (details): Harmony transmitter/receiver | Conrad |
Antenna | Transfer Multisort Elektronik |
ANTENNE RELAIS AC DC, 5M | RS |
Relay Antenna, 2.405Ghz, 240Vac/Vdc |Schneider Electric ZBRA1 | Newark Electronics |
Schneider Electric Relay Antenna for Wireless Pushbuttons, 5m Cable | Distrelec |
RELAY ANTENNA, 2.405GHZ, 240VAC/VDC | Farnell |
Where can I find additional details, specifications and documents for a ZBRA1?
Additional datasheets, footprints and schematics for ZBRA1 are listed on our Part Details page. You can also find images and similar parts to ZBRA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBRA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBRA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBRA1 fall under?
The ZBRA1 is listed under Audio Visual > Aerials & Satellite > Aerials & Antennas.
Can I view similar or alternative parts?
You can view similar parts to ZBRA1 when available in the Aerials & Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBRA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBRA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBRA1 have stock available?
Authorised distributors including RS Americas, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for ZBRA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBRA1 often in real-time on the comparison pages.
What if I can't find stock of ZBRA1?
You can fill out our help required form which you can use to request a quote for ZBRA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.