Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Through Hole |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 120V |
For Use With | Schneider Harmony XB4 / XB5 Series Pushbuttons, Switches & Pilot Lights |
RoHS Compliant | Yes |
single contact block for head Ø22 1NO si | RS |
Single contact block for head 22 diameter 1NO silver alloy pins for PCB | Schneider Electric ZBE701 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Switch Contact Block, Slow-Break, Tht | Newark Electronics |
CONTACT BLOCK, 120V, 3A, 1POLE | Farnell |
Where can I find additional details, specifications and documents for a ZBE701?
Additional datasheets, footprints and schematics for ZBE701 are listed on our Part Details page. You can also find images and similar parts to ZBE701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE701 fall under?
The ZBE701 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to ZBE701 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE701 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE701 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZBE701 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for ZBE701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE701 often in real-time on the comparison pages.
What if I can't find stock of ZBE701?
You can fill out our help required form which you can use to request a quote for ZBE701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.