Status: | Unknown |
---|---|
Series: | ZB4 Series |
RoHS: | Unknown |
Prices starting from US$10.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.66
|
246
in stock
|
Buy Now | |
RS Americas
from US$27.87
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.76
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$38.97
|
15
in stock
|
Buy Now | |
element14
from US$39.62
|
15
in stock
|
Buy Now | |
Farnell
from US$10.24
|
15
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | Schneider ZB4 ZB5 and ZBE Series Pushbutton Switches |
Product Range | ZB4 Series |
DOUBLE CONTACT, ZBE205 | RS |
Contact Block, DPST, 1NO/1NC, 6A 120VAC, Screws, UL CSA, Harmony XB4 Series | Schneider Electric ZBE205 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Contact Block, 1No/1Nc | Newark Electronics |
CONTACT BLOCK, 1NO/1NC | element14 |
Where can I find additional details, specifications and documents for a ZBE205.?
Additional datasheets, footprints and schematics for ZBE205. are listed on our Part Details page. You can also find images and similar parts to ZBE205. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE205. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE205. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE205. fall under?
The ZBE205. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE205. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE205. you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE205. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE205. have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZBE205..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE205. often in real-time on the comparison pages.
What if I can't find stock of ZBE205.?
You can fill out our help required form which you can use to request a quote for ZBE205. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.