Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | Square D ZB4 ZB5 ZBE Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Switch 1 N/C Contact for pushbutton | RS |
Switch Contact Block, SPST NC, 6A 120VAC, Ring Tongue Terminal, XB4 Series | Schneider Electric ZBE1029 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Contact Block, Spst-Nc, Ring Tongue | Newark Electronics |
CONTACT BLOCK, 600V, 10A, 1POLE | Farnell |
Where can I find additional details, specifications and documents for a ZBE1029?
Additional datasheets, footprints and schematics for ZBE1029 are listed on our Part Details page. You can also find images and similar parts to ZBE1029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE1029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE1029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE1029 fall under?
The ZBE1029 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE1029 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE1029 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE1029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE1029 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZBE1029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE1029 often in real-time on the comparison pages.
What if I can't find stock of ZBE1029?
You can fill out our help required form which you can use to request a quote for ZBE1029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.