Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.12
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 and XB5 Series 22mm Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Single Contact Block for head 22mm, 1NC, Gold, Screw, Harmony XB4 Series | Schneider Electric ZBE1026P | RS Americas |
Contact block 1NC screw clamp IP5x | RS |
Contact block | Transfer Multisort Elektronik |
Contct Blck N/C Goldflshdustpro | Newark Electronics |
Schneider Electric Contact Block 1NC Harmony XB5/Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZBE1026P?
Additional datasheets, footprints and schematics for ZBE1026P are listed on our Part Details page. You can also find images and similar parts to ZBE1026P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE1026P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE1026P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE1026P fall under?
The ZBE1026P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE1026P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE1026P you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE1026P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE1026P have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for ZBE1026P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE1026P often in real-time on the comparison pages.
What if I can't find stock of ZBE1026P?
You can fill out our help required form which you can use to request a quote for ZBE1026P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.