Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.85
|
108
in stock
|
Buy Now | |
RS Americas
from US$27.08
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$21.00
|
24
in stock
|
Buy Now | |
element14
from US$27.85
|
24
in stock
|
Buy Now | |
Farnell
from US$13.30
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.12
|
17
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 and XB5 Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Block, SPST NC, 6A 120VAC, Screws, EN IEC, Harmony XB4 Series | Schneider Electric ZBE1026 | RS Americas |
Contact block 1NC screw clamp IP20 | RS |
Contct Blck N/C Goldflsh | Newark Electronics |
Contact block | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ZBE1026?
Additional datasheets, footprints and schematics for ZBE1026 are listed on our Part Details page. You can also find images and similar parts to ZBE1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE1026 fall under?
The ZBE1026 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE1026 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE1026 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE1026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE1026 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZBE1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE1026 often in real-time on the comparison pages.
What if I can't find stock of ZBE1026?
You can fill out our help required form which you can use to request a quote for ZBE1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.