Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
309
in stock
|
Buy Now | |
RS Americas
from US$12.82
|
195
in stock
|
Buy Now | |
Conrad
from US$7.52
|
12
in stock
|
Buy Now | |
Distrelec
from US$5.69
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$11.38
|
5
in stock
|
Buy Now | |
element14
from US$11.12
|
5
in stock
|
Buy Now | |
Farnell
from US$5.99
|
5
in stock
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 and XB5 Series 22mm Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
N/C Contact with cage clamp | RS |
Contact Block, SPST NC, Slowbreak, Spring Clamps, UL CSA, Harmony XB4 Series | Schneider Electric ZBE1025 | RS Americas |
Without mounting adapter for the attachment to existing lower parts.This text is machine translated. | Conrad |
Schneider Electric Contact Block 1NC Harmony XB5 / Harmony XB4 | Distrelec |
N/C Contact With Cage Clamp | Newark Electronics |
N/C CONTACT WITH CAGE CLAMP | Farnell |
Where can I find additional details, specifications and documents for a ZBE1025?
Additional datasheets, footprints and schematics for ZBE1025 are listed on our Part Details page. You can also find images and similar parts to ZBE1025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE1025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE1025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE1025 fall under?
The ZBE1025 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE1025 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE1025 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE1025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE1025 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for ZBE1025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE1025 often in real-time on the comparison pages.
What if I can't find stock of ZBE1025?
You can fill out our help required form which you can use to request a quote for ZBE1025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.