Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
459
in stock
|
Buy Now | |
RS Americas
from US$12.60
|
81
in stock
|
Buy Now | |
Distrelec
from US$5.69
|
33
in stock
|
Buy Now | |
element14
from US$14.82
|
16
in stock
|
Buy Now | |
Farnell
from US$5.99
|
16
in stock
|
Buy Now | |
Conrad
from US$8.52
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$13.82
|
1
in stock
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB4 and XB5 Series 22mm Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
N/O Contact with cage clamp | RS |
Contact Block, SPST NO, 6A 120VAC, Spring Clamp, Harmony XB4 Series | Schneider Electric ZBE1015 | RS Americas |
Schneider Electric Contact Block 1NO Harmony XB5 / Harmony XB4 | Distrelec |
N/O CONTACT WITH CAGE CLAMP | Farnell |
Without mounting adapter for the attachment to existing lower parts.This text is machine translated. | Conrad |
Contact Block, 1N/O, Spring Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a ZBE1015?
Additional datasheets, footprints and schematics for ZBE1015 are listed on our Part Details page. You can also find images and similar parts to ZBE1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE1015 fall under?
The ZBE1015 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE1015 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE1015 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE1015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE1015 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, element14 and Farnell have stock available or on a lead time for ZBE1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE1015 often in real-time on the comparison pages.
What if I can't find stock of ZBE1015?
You can fill out our help required form which you can use to request a quote for ZBE1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.