Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Square D XB6 Series Pushbutton Switches |
---|---|
Mounting Hole Dia | 16mm |
RoHS Compliant | Yes |
16MM Illuminated White Square PushButton | RS |
Switch: push-button | Transfer Multisort Elektronik |
SWITCH ACTUATOR, PUSHBUTTON, WHITE | Farnell |
Switch Actuator | Newark Electronics |
Where can I find additional details, specifications and documents for a ZB6CW1?
Additional datasheets, footprints and schematics for ZB6CW1 are listed on our Part Details page. You can also find images and similar parts to ZB6CW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB6CW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB6CW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB6CW1 fall under?
The ZB6CW1 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZB6CW1 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB6CW1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB6CW1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZB6CW1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for ZB6CW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB6CW1 often in real-time on the comparison pages.
What if I can't find stock of ZB6CW1?
You can fill out our help required form which you can use to request a quote for ZB6CW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.