Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
Prices starting from US$3.77
Indicator Lens Colour | White |
---|---|
Lens Shape | Round |
Mounting Hole Dia | 30mm |
Accessory Type | Pilot Light Head |
Product Range | Harmony XB5 Series |
FLUSH WHITE PILOT LIGHT HEAD | RS |
Pilot Light Head, White, Round, 30Mm | Newark Electronics |
Control lamp | Transfer Multisort Elektronik |
Antimicrobial Flush pilot Light Head, White, 30mm, for Integral LED | Schneider Electric ZB5FV013 | RS Americas |
Schneider Electric Pilot Light Front Element, White, 30mm | Distrelec |
PILOT LIGHT HEAD, WHITE, ROUND, 30MM | Farnell |
Where can I find additional details, specifications and documents for a ZB5FV013?
Additional datasheets, footprints and schematics for ZB5FV013 are listed on our Part Details page. You can also find images and similar parts to ZB5FV013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5FV013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5FV013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5FV013 fall under?
The ZB5FV013 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ZB5FV013 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5FV013 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5FV013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5FV013 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for ZB5FV013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5FV013 often in real-time on the comparison pages.
What if I can't find stock of ZB5FV013?
You can fill out our help required form which you can use to request a quote for ZB5FV013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.