Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
For Use With | Schneider Harmony XB5 Series 30mm Illuminated Selector Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69 IP69K NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
Actuator, Selector Switch, Green | Newark Electronics |
Schneider Electric Illuminated Selector Switch Front Element Latching Function Handle Green IP66 / IP67 / IP69 / IP69K Harmony XB5 | Distrelec |
FLUSH GREEN ILL SELECTOR SW 3P STAY PUT | RS |
FLUSH MOUNTED GREEN ILLUM SELECTOR SWITCH HEAD 3 POS STAY PUT | Schneider Electric ZB5FK1333 | RS Americas |
ACTUATOR, ILLUMINATED PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB5FK1333?
Additional datasheets, footprints and schematics for ZB5FK1333 are listed on our Part Details page. You can also find images and similar parts to ZB5FK1333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5FK1333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5FK1333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5FK1333 fall under?
The ZB5FK1333 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ZB5FK1333 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5FK1333 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5FK1333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5FK1333 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, RS Americas and Farnell have stock available or on a lead time for ZB5FK1333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5FK1333 often in real-time on the comparison pages.
What if I can't find stock of ZB5FK1333?
You can fill out our help required form which you can use to request a quote for ZB5FK1333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.