Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
For Use With | Schneider Harmony XB5 Series 30mm Key Selector Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69 IP69K NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
Actuator, Key Selector Switch, Black | Newark Electronics |
Schneider Electric Keylock Switch Front Element Latching Function Keylock Black IP66 / IP67 / IP69 / IP69K Harmony XB5 | Distrelec |
FLUSH WHITE ILL SELECTOR SWITCH HEAD 3P | RS |
FLUSH MOUNTED SELECTOR SWITCH HEAD KEY 8D1 3 POS STAY PUT | Schneider Electric ZB5FG9D | RS Americas |
ACTUATOR, SELECTOR SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB5FG9D?
Additional datasheets, footprints and schematics for ZB5FG9D are listed on our Part Details page. You can also find images and similar parts to ZB5FG9D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5FG9D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5FG9D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5FG9D fall under?
The ZB5FG9D is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ZB5FG9D when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5FG9D you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5FG9D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5FG9D have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, RS Americas and Farnell have stock available or on a lead time for ZB5FG9D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5FG9D often in real-time on the comparison pages.
What if I can't find stock of ZB5FG9D?
You can fill out our help required form which you can use to request a quote for ZB5FG9D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.