Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
For Use With | Schneider Harmony XB5 Series 30mm Selector Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69 IP69K NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
Schneider Electric Selector Switch Front Element Spring Return Two-Way Handle Blue IP66 / IP67 / IP69 / IP69K Harmony XB5 | Distrelec |
Actuator, Selector Switch, Blue | Newark Electronics |
FLUSH BLUE SELECTOR SWITCH 3P RETURN C | RS |
FLUSH MOUNTED BLUE SELECTOR SWITCH HEAD 3 POS RETURN CENTER | Schneider Electric ZB5FD506 | RS Americas |
ACTUATOR, SELECTOR SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB5FD506?
Additional datasheets, footprints and schematics for ZB5FD506 are listed on our Part Details page. You can also find images and similar parts to ZB5FD506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5FD506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5FD506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5FD506 fall under?
The ZB5FD506 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ZB5FD506 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5FD506 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5FD506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5FD506 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS, RS Americas and Farnell have stock available or on a lead time for ZB5FD506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5FD506 often in real-time on the comparison pages.
What if I can't find stock of ZB5FD506?
You can fill out our help required form which you can use to request a quote for ZB5FD506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.