Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
For Use With | Schneider Harmony XB5 Series 30mm Non-Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69 IP69K NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
Schneider Electric Pushbutton Front Element Spring Return from Top/Bottom Flush Blue IP66 / IP67 / IP69 / IP69K Harmony XB5 | Distrelec |
Actuator, Pushbutton Switch, Blue | Newark Electronics |
Antimicrobial Flush Push Button Head, Plastic, Blue, 30mm, Spring Return | Schneider Electric ZB5FA6 | RS Americas |
FLUSH BLUE FLUSH CAPS PUSHBUTTON HEAD | RS |
ACTUATOR, PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB5FA6?
Additional datasheets, footprints and schematics for ZB5FA6 are listed on our Part Details page. You can also find images and similar parts to ZB5FA6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5FA6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5FA6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5FA6 fall under?
The ZB5FA6 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ZB5FA6 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5FA6 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5FA6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5FA6 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, RS and Farnell have stock available or on a lead time for ZB5FA6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5FA6 often in real-time on the comparison pages.
What if I can't find stock of ZB5FA6?
You can fill out our help required form which you can use to request a quote for ZB5FA6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.