Status: | Unknown |
---|---|
Series: | Harmony XB5 Series |
RoHS: | Unknown |
For Use With | Schneider Harmony XB5 Series 30mm Non-Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69 IP69K NEMA 4X NEMA 13 |
Product Range | Harmony XB5 Series |
Actuator, Pushbutton Switch, Red | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
FLUSH RED FLUSH CAPS PUSHBUTTON HEAD | RS |
Antimicrobial Flush Push Button Head, Plastic, Red, 30mm, Spring Return | Schneider Electric ZB5FA4 | RS Americas |
ACTUATOR, PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB5FA4?
Additional datasheets, footprints and schematics for ZB5FA4 are listed on our Part Details page. You can also find images and similar parts to ZB5FA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5FA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5FA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5FA4 fall under?
The ZB5FA4 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ZB5FA4 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5FA4 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5FA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5FA4 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, RS Americas and Farnell have stock available or on a lead time for ZB5FA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5FA4 often in real-time on the comparison pages.
What if I can't find stock of ZB5FA4?
You can fill out our help required form which you can use to request a quote for ZB5FA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.