Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 1.2A |
Contact Voltage AC Max | 600V |
For Use With | Schneider Harmony XB5 Series Switches |
RoHS Compliant | Yes |
Contact block body/fixing collar 1NO+2NC | RS |
Contact block body/fixing collar 1NO+2NC | Schneider Electric ZB5AZ141 | RS Americas |
Contact Block, Spst-No/Dpst-Nc | Newark Electronics |
CONTACT BLOCK, 600V, 1.2A, 3POLE | Farnell |
Where can I find additional details, specifications and documents for a ZB5AZ141?
Additional datasheets, footprints and schematics for ZB5AZ141 are listed on our Part Details page. You can also find images and similar parts to ZB5AZ141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AZ141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AZ141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AZ141 fall under?
The ZB5AZ141 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to ZB5AZ141 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AZ141 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AZ141 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZB5AZ141 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ZB5AZ141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AZ141 often in real-time on the comparison pages.
What if I can't find stock of ZB5AZ141?
You can fill out our help required form which you can use to request a quote for ZB5AZ141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.