Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | XB5 Series 22mm Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Fixing collar plus 1 N/O contact | RS |
Contact Block 1NO, Screw, Harmony XB5 Series | Schneider Electric ZB5AZ1015 | RS Americas |
Contact Block, Spst-No, Spring Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a ZB5AZ1015?
Additional datasheets, footprints and schematics for ZB5AZ1015 are listed on our Part Details page. You can also find images and similar parts to ZB5AZ1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AZ1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AZ1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AZ1015 fall under?
The ZB5AZ1015 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AZ1015 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AZ1015 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AZ1015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AZ1015 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ZB5AZ1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AZ1015 often in real-time on the comparison pages.
What if I can't find stock of ZB5AZ1015?
You can fill out our help required form which you can use to request a quote for ZB5AZ1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.