Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.32
|
374
in stock
|
Buy Now | |
RS Americas
from US$16.69
|
103
in stock
|
Buy Now | |
Conrad
from US$11.08
|
56
in stock
|
Buy Now | |
Distrelec
from US$6.98
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$20.36
|
38
in stock
|
Buy Now | |
element14
from US$16.59
|
38
in stock
|
Buy Now | |
Farnell
from US$8.00
|
38
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
7
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB5 Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 1NO |
Contact Current Rating | 10A |
Contact block w/ body/fixing collar 1NO | RS |
Light Block with Body/Fixing Collar, 1 NO, Harmony XB5 Series | Schneider Electric ZB5AZ101 | RS Americas |
With mounting adapter for snapping onto front elements.This text is machine translated. | Conrad |
Schneider Electric Contact Block 1NO Harmony XB5 | Distrelec |
Contact Block/Body, 1No | Newark Electronics |
CONTACT BLOCK/BODY, 1NO | element14 |
Pushbutton Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZB5AZ101?
Additional datasheets, footprints and schematics for ZB5AZ101 are listed on our Part Details page. You can also find images and similar parts to ZB5AZ101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AZ101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AZ101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AZ101 fall under?
The ZB5AZ101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AZ101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AZ101 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AZ101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AZ101 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for ZB5AZ101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AZ101 often in real-time on the comparison pages.
What if I can't find stock of ZB5AZ101?
You can fill out our help required form which you can use to request a quote for ZB5AZ101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.