Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 22mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
Forward Voltage | 240V |
Forward Voltage VF Max | 240VAC |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Supply Voltage | 240VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Schneider Electric Light Block, Green, 240VAC | Distrelec |
Light Block, Ctrl & Signaling Unit, Grn | Newark Electronics |
LIGHT BLOCK, CTRL & SIGNALING UNIT, GRN | Farnell |
Where can I find additional details, specifications and documents for a ZB5AVM3?
Additional datasheets, footprints and schematics for ZB5AVM3 are listed on our Part Details page. You can also find images and similar parts to ZB5AVM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AVM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AVM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AVM3 fall under?
The ZB5AVM3 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to ZB5AVM3 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AVM3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AVM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AVM3 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZB5AVM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AVM3 often in real-time on the comparison pages.
What if I can't find stock of ZB5AVM3?
You can fill out our help required form which you can use to request a quote for ZB5AVM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.